Philips logo

Philips by Signify myGarden 172744716 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176045
Info modified on:
09 May 2025, 05:05:31
Philips 17274/47/16 user manual (1.1 MB)
Philips 17274/47/16 user manual (587 KB)
Short summary description Philips by Signify myGarden 172744716 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:

Philips by Signify myGarden 172744716, Outdoor wall lighting, Stainless steel, Stainless steel, IP44, Garden, Patio, II

Long summary description Philips by Signify myGarden 172744716 Outdoor wall lighting Non-changeable bulb(s) LED 3 W F:

Philips by Signify myGarden 172744716. Type: Outdoor wall lighting, Product colour: Stainless steel, Housing material: Stainless steel. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 50–60 Гц, AC input frequency: 50-60 Hz. Width: 75 mm, Depth: 162 mm, Length: 162 mm. Quantity per pack: 1 pc(s), Package width: 16,3 mm, Package depth: 7,8 mm

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.