Philips by Signify EcoMoods 171849316, Outdoor wall lighting, Anthracite, Aluminium, IP44, Garden, Patio, II
Philips by Signify EcoMoods 171849316. Type: Outdoor wall lighting, Product colour: Anthracite, Housing material: Aluminium. Number of bulbs: 2 bulb(s), Bulb type: Fluorescent, Bulb power: 14 W. Power source type: AC, AC input frequency: 50-60 Hz, Energy efficiency class: A. Width: 260 mm, Depth: 260 mm, Length: 260 mm. Quantity per pack: 1 pc(s), Package width: 274 mm, Package depth: 950 mm