Philips logo

Philips by Signify myGarden 171839316 Outdoor wall lighting E27 Fluorescent

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106009
Info modified on:
27 May 2024, 13:37:56
Philips 17183/93/16 user manual (2.5 MB)
Short summary description Philips by Signify myGarden 171839316 Outdoor wall lighting E27 Fluorescent:

Philips by Signify myGarden 171839316, Outdoor wall lighting, Anthracite, Synthetics, IP44, Garden, Patio, II

Long summary description Philips by Signify myGarden 171839316 Outdoor wall lighting E27 Fluorescent:

Philips by Signify myGarden 171839316. Type: Outdoor wall lighting, Product colour: Anthracite, Housing material: Synthetics. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: Range 220 V - 240 V. Width: 132 mm, Depth: 161 mm, Height: 213 mm. Quantity per pack: 1 pc(s), Package width: 143 mm, Package depth: 173 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.