Philips logo

Philips by Signify myGarden 171084716 socket-outlet Stainless steel

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180234
Info modified on:
25 May 2025, 04:24:40
Philips 17108/47/16 user manual (1.4 MB)
Philips 17108/47/16 user manual (490 KB)
Short summary description Philips by Signify myGarden 171084716 socket-outlet Stainless steel:

Philips by Signify myGarden 171084716, Contemporary, I, Stainless steel, Stainless steel, IP44, Garden, Patio

Long summary description Philips by Signify myGarden 171084716 socket-outlet Stainless steel:

Philips by Signify myGarden 171084716. Lighting style: Contemporary, Protection class: I. Product colour: Stainless steel, Housing material: Stainless steel, International Protection (IP) code: IP44. Rated frequency: 50 - 60, Input voltage: 50–60 Hz. Width: 70 mm, Depth: 70 mm, Height: 230 mm. Package width: 79 mm, Package depth: 97 mm, Package height: 245 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.