Philips AVENT logo

Philips AVENT SCF291/01 bottle sterilizer Electric sterilizer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107242
Info modified on:
04 May 2025, 04:01:16
Quick start guide (896 KB)
Philips AVENT SCF291/01 user manual (2.7 MB)
Retail Leaflet (650 KB)
Short summary description Philips AVENT SCF291/01 bottle sterilizer Electric sterilizer:

Philips AVENT SCF291/01, AC, 220-240 ~ 50-60 Hz, 220 ~ 60 Hz (Korea), 120-127 ~ 60 Hz (Noord-Amerika), 304 mm, 183 mm, 359 mm, 1,78 kg

Long summary description Philips AVENT SCF291/01 bottle sterilizer Electric sterilizer:

Philips AVENT SCF291/01. Power source: AC, AC input voltage: 220-240 ~ 50-60 Hz, 220 ~ 60 Hz (Korea), 120-127 ~ 60 Hz (Noord-Amerika). Width: 304 mm, Depth: 183 mm, Height: 359 mm. Dimensions (WxDxH): 304 x 183 x 359 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.