Philips AVENT SCD711/52, 50 m, 50 m, 330 m, Green, White, LCD, AC, Battery
Philips AVENT SCD711/52. Maximum range: 50 m, Maximum indoor range: 50 m, Maximum outdoor range: 330 m. Product colour: Green, White. Display type: LCD. Power source type: AC, Battery, Battery life (max): 18 h, Battery type: AA. Package width: 220 mm, Package depth: 94 mm, Package height: 156 mm