Philips AVENT logo

Philips AVENT Audio Monitors SCD505/00 babyphone DECT babyphone 120 channels Blue, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130806
Info modified on:
10 Apr 2025, 06:33:13
Short summary description Philips AVENT Audio Monitors SCD505/00 babyphone DECT babyphone 120 channels Blue, White:

Philips AVENT Audio Monitors SCD505/00, DECT babyphone, 120 channels, 50 m, 50 m, 330 m, Blue, White

Long summary description Philips AVENT Audio Monitors SCD505/00 babyphone DECT babyphone 120 channels Blue, White:

Philips AVENT Audio Monitors SCD505/00. Type: DECT babyphone, Channels quantity: 120 channels, Maximum range: 50 m. Product colour: Blue, White. Battery life (max): 24 h, Charging time: 8 h, AC input voltage: 120 (É.-U.). Package width: 220 mm, Package depth: 156 mm, Package height: 94 mm. Frequency band: DECT, F-box dimensions: 220 x 156 x 94 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.