Overland-Tandberg logo

Overland-Tandberg StorageLoader VXA-320 Storage drive Tape Cartridge 1,6 TB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37909
Info modified on:
31 May 2022, 09:34:58
Short summary description Overland-Tandberg StorageLoader VXA-320 Storage drive Tape Cartridge 1,6 TB:

Overland-Tandberg StorageLoader VXA-320, Storage drive, Tape Cartridge, SCSI-3 Ultra 160, 10BaseT Ethernet, 2:1, VXA, 1U

Long summary description Overland-Tandberg StorageLoader VXA-320 Storage drive Tape Cartridge 1,6 TB:

Overland-Tandberg StorageLoader VXA-320. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI-3 Ultra 160, 10BaseT Ethernet. Native capacity: 1,6 TB, Compressed capacity: 3,2 TB. Power requirements: 100 - 240 VAC, Power consumption (typical): 35 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.