Oral-B logo

Oral-B TriZone 2700 Adult TriZone toothbrush

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76460
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Oral-B TriZone 2700 Adult TriZone toothbrush:

Oral-B TriZone 2700, Adult, TriZone toothbrush, Daily care, Gum care, 2 min, 30 sec, Battery, Built-in

Long summary description Oral-B TriZone 2700 Adult TriZone toothbrush:

Oral-B TriZone 2700. Purpose: Adult, Toothbrush type: TriZone toothbrush, Teeth brushing modes: Daily care, Gum care. Power source: Battery, Battery type: Built-in. Width: 55 mm, Depth: 156 mm, Height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s), Included brush heads: TriZone

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.