Oral-B logo

Oral-B Genius X 80354128 electric toothbrush Adult Oscillating toothbrush Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82162
Info modified on:
15 Mar 2022, 15:58:20
Short summary description Oral-B Genius X 80354128 electric toothbrush Adult Oscillating toothbrush Black, Blue:

Oral-B Genius X 80354128, Adult, Oscillating toothbrush, Daily care, Gum care, Sensitive, Whitening, Black, Blue, 2 min, Germany

Long summary description Oral-B Genius X 80354128 electric toothbrush Adult Oscillating toothbrush Black, Blue:

Oral-B Genius X 80354128. Purpose: Adult, Toothbrush type: Oscillating toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Weight: 360,95 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.