Oral-B logo

Oral-B 80308517 electric toothbrush Child Rotating toothbrush Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59585
Info modified on:
03 Jun 2024, 14:56:20
Short summary description Oral-B 80308517 electric toothbrush Child Rotating toothbrush Multicolour:

Oral-B 80308517, Child, Rotating toothbrush, Multicolour, 9000 movements per minute, 2 min, -, N

Long summary description Oral-B 80308517 electric toothbrush Child Rotating toothbrush Multicolour:

Oral-B 80308517. Purpose: Child, Toothbrush type: Rotating toothbrush, Product colour: Multicolour. Power source: Battery, Battery type: AA. Weight: 84 g. Package width: 36 mm, Package depth: 55 mm, Package height: 240 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.