Oral-B logo

Oral-B Pro 3 3500 Cross Action Adult Rotating-oscillating toothbrush Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
480
Info modified on:
09 Sept 2024, 11:51:36
Short summary description Oral-B Pro 3 3500 Cross Action Adult Rotating-oscillating toothbrush Black:

Oral-B Pro 3 3500 Cross Action, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, Black, 4 x 30 sec, Germany

Long summary description Oral-B Pro 3 3500 Cross Action Adult Rotating-oscillating toothbrush Black:

Oral-B Pro 3 3500 Cross Action. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Width: 169 mm, Depth: 94 mm, Height: 240 mm. Package width: 275 mm, Package depth: 190 mm, Package height: 113 mm. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.