Oral-B PRO 2500 + Travel Case, Adult, Rotating-oscillating toothbrush, Daily care, Gum care, 40000 movements per minute, Black, White, 8800 movements per minute
Oral-B PRO 2500 + Travel Case. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Gum care. Power source: Battery. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s), Included brush heads: CrossAction