OPPO logo

OPPO Find X3 Pro 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 12 GB 256 GB 4500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180975
Info modified on:
31 May 2024, 15:16:45
Short summary description OPPO Find X3 Pro 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 12 GB 256 GB 4500 mAh Black:

OPPO Find X3 Pro , 17 cm (6.7"), 12 GB, 256 GB, 50 MP, Android 11, Black

Long summary description OPPO Find X3 Pro 17 cm (6.7") Dual SIM Android 11 5G USB Type-C 12 GB 256 GB 4500 mAh Black:

OPPO Find X3 Pro . Display diagonal: 17 cm (6.7"), Display resolution: 3216 x 1440 pixels. Processor frequency: 2,84 GHz, Processor family: Qualcomm Snapdragon, Processor model: 888. RAM capacity: 12 GB, RAM type: LPDDR5, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 4500 mAh. Product colour: Black. Weight: 193 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.