OPPO A54 5G , 16,5 cm (6.5"), 4 GB, 64 GB, 48 MP, ColorOS 11.1, Purple
OPPO A54 5G . Display diagonal: 16,5 cm (6.5"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 480. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.1. Battery capacity: 5000 mAh. Product colour: Purple. Weight: 190 g