Nova 330200, 2500 W, Cylinder vacuum, Dry, 4 L, HEPA, Filtering
Nova 330200. Maximum input power: 2500 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust capacity: 4 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 84 dB. Product colour: Black, Grey