NETGEAR logo

NETGEAR XS708E Managed L2 10G Ethernet (100/1000/10000) Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190402
Info modified on:
14 Apr 2023, 15:53:59
Short summary description NETGEAR XS708E Managed L2 10G Ethernet (100/1000/10000) Black:

NETGEAR XS708E, Managed, L2, 10G Ethernet (100/1000/10000), Rack mounting

Long summary description NETGEAR XS708E Managed L2 10G Ethernet (100/1000/10000) Black:

NETGEAR XS708E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 10G Ethernet (100/1000/10000), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RJ-45. MAC address table: 32000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3ae, IEEE 802.3an, IEEE 802.3aq, IEEE 802.3u, IEEE 802.3z. Power connector: DC-in jack. Rack mounting

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.