NETGEAR logo

NETGEAR ReadyNAS 526X NAS Mini Tower Intel® Pentium® D1508 4 GB DDR4 24 TB SSD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63749
Info modified on:
10 Aug 2024, 09:20:55
Short summary description NETGEAR ReadyNAS 526X NAS Mini Tower Intel® Pentium® D1508 4 GB DDR4 24 TB SSD Black, Silver:

NETGEAR ReadyNAS 526X, NAS, Mini Tower, Intel® Pentium®, D1508, 4 GB, DDR4

Long summary description NETGEAR ReadyNAS 526X NAS Mini Tower Intel® Pentium® D1508 4 GB DDR4 24 TB SSD Black, Silver:

NETGEAR ReadyNAS 526X. Type: NAS. Chassis type: Mini Tower. Processor family: Intel® Pentium®, Processor model: D1508, Processor frequency: 2,2 GHz. Internal memory: 4 GB, Internal memory type: DDR4. Total installed storage capacity: 24 TB, Installed storage drive type: SSD

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.