NETGEAR logo

NETGEAR R6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82909
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR R6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR R6200, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description NETGEAR R6200 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

NETGEAR R6200. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK. Cables included: AC, LAN (RJ-45). Processor frequency: 800 MHz, Internal memory: 256 MB, Flash memory: 64 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.