NETGEAR logo

NETGEAR GS110MX Unmanaged L3 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69515
Info modified on:
14 Mar 2024, 19:36:19
Short summary description NETGEAR GS110MX Unmanaged L3 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS110MX, Unmanaged, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, Wall mountable

Long summary description NETGEAR GS110MX Unmanaged L3 Gigabit Ethernet (10/100/1000) Black:

NETGEAR GS110MX. Switch type: Unmanaged, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 10. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3az, IEEE 802.3x. Power connector: DC-in jack. Wall mountable, Rack mounting

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.