NETGEAR logo

NETGEAR DGN1000 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93341
Info modified on:
27 Sept 2022, 09:28:32
Short summary description NETGEAR DGN1000 wireless router Fast Ethernet Black:

NETGEAR DGN1000, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+, Black

Long summary description NETGEAR DGN1000 wireless router Fast Ethernet Black:

NETGEAR DGN1000. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA2, WPA2-PSK. Product colour: Black. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.