Neomounts logo

Neomounts DS60-600BL3 monitor mount / stand 68,6 cm (27") Desk Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46276
Info modified on:
18 Apr 2025, 15:32:53
Short summary description Neomounts DS60-600BL3 monitor mount / stand 68,6 cm (27") Desk Black:

Neomounts DS60-600BL3, Clamp/Grommet, 25,4 cm (10"), 68,6 cm (27"), 100 x 100 mm, Height adjustment, Black

Long summary description Neomounts DS60-600BL3 monitor mount / stand 68,6 cm (27") Desk Black:

Neomounts DS60-600BL3. Mounting: Clamp/Grommet, Minimum screen size: 25,4 cm (10"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Swivel angle range: -90 - 90°, Tilt angle range: -45 - 45°. Product colour: Black

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.