Neomounts logo

Neomounts BEAMER-C100 project mount Ceiling Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6977
Info modified on:
30 May 2025, 12:45:02
Short summary description Neomounts BEAMER-C100 project mount Ceiling Black:

Neomounts BEAMER-C100, Ceiling, 15 kg, Black, Manual, 580 - 830 mm, 40°

Long summary description Neomounts BEAMER-C100 project mount Ceiling Black:

Neomounts BEAMER-C100. Mounting type: Ceiling, Maximum weight capacity: 15 kg, Product colour: Black. Height: 830 mm, Package width: 200 mm, Package depth: 120 mm. Country of origin: China. Quantity per master (outer) case: 4 pc(s), Master (outer) case net weight: 9,44 kg, Quantity per EUR-pallet: 96 pc(s). Package net weight: 2,36 kg

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.