Neff T40B31X2GB hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10860
Info modified on:
10 Nov 2021, 18:59:51
Short summary description Neff T40B31X2GB hob Black Built-in Zone induction hob 4 zone(s):

Neff T40B31X2GB, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Neff T40B31X2GB hob Black Built-in Zone induction hob 4 zone(s):

Neff T40B31X2GB. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front, Display type: LED. Width: 592 mm, Cord length: 1,1 m

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.