Neff K5885X4 fridge-freezer Freestanding 317 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18945
Info modified on:
27 May 2024, 11:56:09
Short summary description Neff K5885X4 fridge-freezer Freestanding 317 L Stainless steel:

Neff K5885X4, 317 L, No Frost (fridge), SN-T, 44 dB, 12 kg/24h, Stainless steel

Long summary description Neff K5885X4 fridge-freezer Freestanding 317 L Stainless steel:

Neff K5885X4. Total net capacity: 317 L. Door hinge: Right. Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 223 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 94 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 309 kWh. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.