MSI logo

MSI Z68A-G43 (G3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102531
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI Z68A-G43 (G3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (G3), Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 1066,1333,1600 MHz, DDR3-SDRAM, 32 GB

Long summary description MSI Z68A-G43 (G3) motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

MSI Z68A-G43 (G3). Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Internal memory: 1 GB. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.