MSI Megabook VR610-227BE, AMD Mobile Sempron, 2 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 120 GB
MSI Megabook VR610-227BE. Processor family: AMD Mobile Sempron, Processor frequency: 2 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1270. Operating system installed: Windows Vista Home Basic. Product colour: Black, Silver. Weight: 2,5 kg