MSI logo

MSI Megabook VR600-200NE, Black Intel® Celeron® M 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48543
Info modified on:
02 Feb 2025, 23:06:07
Short summary description MSI Megabook VR600-200NE, Black Intel® Celeron® M 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

MSI Megabook VR600-200NE, Black, Intel® Celeron® M, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 2 GB, 120 GB

Long summary description MSI Megabook VR600-200NE, Black Intel® Celeron® M 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 Windows Vista Home Basic:

MSI Megabook VR600-200NE, Black. Processor family: Intel® Celeron® M, Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Basic. Weight: 2,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.