MSI N640-4GD3, GeForce GT 640, 4 GB, GDDR3, 128 bit, 1782 MHz, PCI Express 3.0
MSI N640-4GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 640, Processor frequency: 902 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 1782 MHz. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active