MSI GAMING V314-011R, Radeon R9 380, 4 GB, GDDR5, 256 bit, 4096 x 2160 pixels, PCI Express x16 3.0
MSI GAMING V314-011R. Graphics processor family: AMD, Graphics processor: Radeon R9 380, Processor frequency: 980 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5700 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active