MSI logo

MSI V212-066R graphics card AMD Radeon HD5450 1 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
232391
Info modified on:
02 Sept 2024, 20:32:56
Short summary description MSI V212-066R graphics card AMD Radeon HD5450 1 GB GDDR3:

MSI V212-066R, Radeon HD5450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description MSI V212-066R graphics card AMD Radeon HD5450 1 GB GDDR3:

MSI V212-066R. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1066 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.