MSI Immerse GH70, Wired, Gaming, 20 - 40000 Hz, Headset, Black
MSI Immerse GH70. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 40000 Hz. Cable length: 2 m, Product colour: Black