MSI logo

MSI DigiVox Ultimate Pro DVB-T USB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53433
Info modified on:
04 Apr 2019, 13:00:31
Short summary description MSI DigiVox Ultimate Pro DVB-T USB:

MSI DigiVox Ultimate Pro, DVB-T, USB, Black, 20 g, 64,8 x 21,5 x 14 mm, USB, CD-ROM

Long summary description MSI DigiVox Ultimate Pro DVB-T USB:

MSI DigiVox Ultimate Pro. TV tuner type: DVB-T. Interface type: USB. Product colour: Black. Weight: 20 g. Dimensions (WxDxH): 64,8 x 21,5 x 14 mm, Minimum system requirements: USB, CD-ROM, Compatible operating systems: Windows XP, Vista, 7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.