MSI TV@nywhere A/D V1.1, Analog, DVB-T, 55,25 - 855,25 MHz, 16:9, BMP, PCI, Silver
MSI TV@nywhere A/D V1.1. TV tuner type: Analog, DVB-T, Tuning range: 55,25 - 855,25 MHz. Aspect ratio: 16:9. Image formats supported: BMP. Interface type: PCI. Product colour: Silver