MSI logo

MSI Interceptor DS DS200 mouse Gaming Right-hand USB Type-A Laser 8200 DPI

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158732
Info modified on:
13 May 2020, 20:34:51
Short summary description MSI Interceptor DS DS200 mouse Gaming Right-hand USB Type-A Laser 8200 DPI:

MSI Interceptor DS DS200, Right-hand, Laser, USB Type-A, 8200 DPI, Black

Long summary description MSI Interceptor DS DS200 mouse Gaming Right-hand USB Type-A Laser 8200 DPI:

MSI Interceptor DS DS200. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 9, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.