MSI logo

MSI ATI Radeon X1650 - PCI-E Graphic card 256MB GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16863
Info modified on:
04 Apr 2019, 08:07:56
Short summary description MSI ATI Radeon X1650 - PCI-E Graphic card 256MB GDDR2:

MSI ATI Radeon X1650 - PCI-E Graphic card 256MB, GDDR2, 128 bit, 800 MHz, 2560 x 1600 pixels

Long summary description MSI ATI Radeon X1650 - PCI-E Graphic card 256MB GDDR2:

MSI ATI Radeon X1650 - PCI-E Graphic card 256MB. Processor frequency: 550 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.