MSI logo

MSI RX 560 4GT LP OC graphics card AMD Radeon RX 560 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54437
Info modified on:
02 Sept 2024, 20:34:36
Short summary description MSI RX 560 4GT LP OC graphics card AMD Radeon RX 560 4 GB GDDR5:

MSI RX 560 4GT LP OC, Radeon RX 560, 4 GB, GDDR5, 128 bit, 7000 MHz, PCI Express x16 3.0

Long summary description MSI RX 560 4GT LP OC graphics card AMD Radeon RX 560 4 GB GDDR5:

MSI RX 560 4GT LP OC. Graphics processor family: AMD, Graphics processor: Radeon RX 560, Processor frequency: 1196 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.