MSI Prestige 14 A10SC-096NE, Intel® Core™ i7, 1,1 GHz, 35,6 cm (14"), 3840 x 2160 pixels, 16 GB, 1 TB
MSI Prestige 14 A10SC-096NE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10710U, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey