MSI logo

MSI PM8M2-V motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93394
Info modified on:
04 Apr 2019, 05:21:27
Short summary description MSI PM8M2-V motherboard LGA 775 (Socket T) micro ATX:

MSI PM8M2-V, Intel, LGA 775 (Socket T), 800 MHz, 2 GB, Fast Ethernet 10/100 Mb/s, micro ATX

Long summary description MSI PM8M2-V motherboard LGA 775 (Socket T) micro ATX:

MSI PM8M2-V. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 2 GB. Networking features: Fast Ethernet 10/100 Mb/s. Motherboard form factor: micro ATX, Power source type: ATX. Audio output: Realtek ALC655 2/6 channel S/W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.