MSI logo

MSI Prestige PE70 6QE-035US laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73884
Info modified on:
27 Jan 2025, 08:23:05
Short summary description MSI Prestige PE70 6QE-035US laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

MSI Prestige PE70 6QE-035US, Intel® Core™ i7, 2,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description MSI Prestige PE70 6QE-035US laptop Intel® Core™ i7 i7-6700HQ 43,9 cm (17.3") Full HD 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black, Silver:

MSI Prestige PE70 6QE-035US. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.