MSI logo

MSI P67A-GD53 motherboard Intel® P67 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95525
Info modified on:
07 May 2020, 10:25:32
Short summary description MSI P67A-GD53 motherboard Intel® P67 ATX:

MSI P67A-GD53, Intel, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, 1066,1333,1600,2133 MHz, 0, 1, 5, 10

Long summary description MSI P67A-GD53 motherboard Intel® P67 ATX:

MSI P67A-GD53. Processor manufacturer: Intel, Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, Supported memory clock speeds: 1066,1333,1600,2133 MHz. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset: Intel® P67

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.