MSI logo

MSI NX8800GTS 640M OC GeForce 8800 GTS GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27855
Info modified on:
07 Apr 2020, 09:43:53
Short summary description MSI NX8800GTS 640M OC GeForce 8800 GTS GDDR3:

MSI NX8800GTS 640M OC, GeForce 8800 GTS, GDDR3, 320 bit, 1700 MHz, 2560 x 1600 pixels

Long summary description MSI NX8800GTS 640M OC GeForce 8800 GTS GDDR3:

MSI NX8800GTS 640M OC. Graphics processor: GeForce 8800 GTS, Processor frequency: 575 MHz. Graphics card memory type: GDDR3, Memory bus: 320 bit, Memory clock speed: 1700 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0, Dual Link DVI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.