MSI logo

MSI NF750-G55 motherboard Socket AM3 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62240
Info modified on:
04 Apr 2019, 10:16:08
Short summary description MSI NF750-G55 motherboard Socket AM3 ATX:

MSI NF750-G55, AMD, Socket AM3, 16 GB, 0, 1, 1+0, 5, JBOD, 512 MB, Realtek RTL8211CL

Long summary description MSI NF750-G55 motherboard Socket AM3 ATX:

MSI NF750-G55. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB. RAID levels: 0, 1, 1+0, 5, JBOD. Maximum graphics card memory: 512 MB. LAN controller: Realtek RTL8211CL, Networking features: Fast Ethernet

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.