MSI N780-3GD5, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0
MSI N780-3GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 863 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active