MSI logo

MSI N275GTX Twin Frozr OC GeForce GTX 275 GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83217
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI N275GTX Twin Frozr OC GeForce GTX 275 GDDR3:

MSI N275GTX Twin Frozr OC, GeForce GTX 275, GDDR3, 448 bit, 2322 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description MSI N275GTX Twin Frozr OC GeForce GTX 275 GDDR3:

MSI N275GTX Twin Frozr OC. Graphics processor: GeForce GTX 275. Graphics card memory type: GDDR3, Memory bus: 448 bit, Memory clock speed: 2322 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.0, OpenGL version: 3.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.