MSI logo

MSI Modern AM271P 11M-428 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3154
Info modified on:
10 Mar 2024, 10:10:44
Short summary description MSI Modern AM271P 11M-428 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:

MSI Modern AM271P 11M-428, 68,6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Home

Long summary description MSI Modern AM271P 11M-428 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Black:

MSI Modern AM271P 11M-428. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.