MSI logo

MSI MAG VAMPIRIC 100R computer case Midi Tower Black

Data-sheet quality:
created/standardized by Icecat
Product views:
254872
Info modified on:
24 Jun 2024, 08:52:03
Short summary description MSI MAG VAMPIRIC 100R computer case Midi Tower Black:

MSI MAG VAMPIRIC 100R, Midi Tower, PC, Black, ATX, micro ATX, Mini-ATX, Plastic, Steel, Gaming

Long summary description MSI MAG VAMPIRIC 100R computer case Midi Tower Black:

MSI MAG VAMPIRIC 100R. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom, Supported power supply form factors: ATX. Front fans installed: 1x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 205 mm, Depth: 390 mm, Height: 457 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.