MSI logo

MSI MAG 272F computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1322
Info modified on:
11 Jun 2025, 11:20:02
Short summary description MSI MAG 272F computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

MSI MAG 272F, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, 0,51 ms, Black

Long summary description MSI MAG 272F computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD Black:

MSI MAG 272F. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 0,51 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.