MSI Katana 17 B13VGK-468BE, Intel® Core™ i9, 43,9 cm (17.3"), 2560 x 1440 pixels, 16 GB, 1 TB, Windows 11
MSI Katana 17 B13VGK-468BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 43,9 cm (17.3"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11. Product colour: Black