MSI logo

MSI Infinite S 9SI-053EU Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11076
Info modified on:
08 Mar 2024, 09:07:54
Short summary description MSI Infinite S 9SI-053EU Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black:

MSI Infinite S 9SI-053EU, 2,9 GHz, Intel® Core™ i5, i5-9400F, 16 GB, 1,26 TB, Windows 10 Home

Long summary description MSI Infinite S 9SI-053EU Intel® Core™ i5 i5-9400F 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC Black:

MSI Infinite S 9SI-053EU. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 350 W. Chassis type: Desktop. Product type: PC. Weight: 6,35 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.